Capital Lighting, Inc. 1704/375 Large Chandeliers-Glass Shade 425654

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 12 Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 12 Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1704/375 Large Chandeliers-Glass Shade - 425654 - Capital Lighting, Inc.
Columbus, OH, USA
1704/375 Large Chandeliers-Glass Shade
425654
1704/375 Large Chandeliers-Glass Shade 425654
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 12 Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 25
Finish: Antique Verde
Product Name: 12 Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425654
Product Name 1704/375 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details