Capital Lighting, Inc. TH70240 Mid. Chandeliers-Glass Up 425652

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Art Glass Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Art Glass Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70240 Mid. Chandeliers-Glass Up - 425652 - Capital Lighting, Inc.
Columbus, OH, USA
TH70240 Mid. Chandeliers-Glass Up
425652
TH70240 Mid. Chandeliers-Glass Up 425652
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Art Glass Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Art Glass Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425652
Product Name TH70240 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details