Capital Lighting, Inc. TH70341 Mini Pendants-Chain 425651

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Cooper Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Cooper Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70341 Mini Pendants-Chain - 425651 - Capital Lighting, Inc.
Columbus, OH, USA
TH70341 Mini Pendants-Chain
425651
TH70341 Mini Pendants-Chain 425651
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Cooper Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Brass
Product Name: One Light Cooper Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425651
Product Name TH70341 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details