Capital Lighting, Inc. GT60866 Lamps-Table Lamps 425591

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal with Brushed Nickel Product Name: One Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal with Brushed Nickel Product Name: One Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT60866 Lamps-Table Lamps - 425591 - Capital Lighting, Inc.
Columbus, OH, USA
GT60866 Lamps-Table Lamps
425591
GT60866 Lamps-Table Lamps 425591
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal with Brushed Nickel Product Name: One Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Crystal with Brushed Nickel
Product Name: One Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425591
Product Name GT60866 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details