Capital Lighting, Inc. GT80240 Lamps-Table Lamps 425590

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal with Brushed Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal with Brushed Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT80240 Lamps-Table Lamps - 425590 - Capital Lighting, Inc.
Columbus, OH, USA
GT80240 Lamps-Table Lamps
425590
GT80240 Lamps-Table Lamps 425590
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crystal with Brushed Nickel Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Crystal with Brushed Nickel
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425590
Product Name GT80240 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details