Capital Lighting, Inc. GA70697 Lamps-Table Lamps 425580

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Polished Chrome Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Polished Chrome Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GA70697 Lamps-Table Lamps - 425580 - Capital Lighting, Inc.
Columbus, OH, USA
GA70697 Lamps-Table Lamps
425580
GA70697 Lamps-Table Lamps 425580
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Polished Chrome Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Crystal with Polished Chrome
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425580
Product Name GA70697 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details