Capital Lighting, Inc. GB70062 Lamps-Table Lamps 425560

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Brass Product Name: One Light Naples Candle Holder Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Brass Product Name: One Light Naples Candle Holder Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GB70062 Lamps-Table Lamps - 425560 - Capital Lighting, Inc.
Columbus, OH, USA
GB70062 Lamps-Table Lamps
425560
GB70062 Lamps-Table Lamps 425560
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Brass Product Name: One Light Naples Candle Holder Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Brass
Product Name: One Light Naples Candle Holder
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425560
Product Name GB70062 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details