Capital Lighting, Inc. GF60616 Lamps-Floor Lamps 425546

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome with Genuine Marble Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome with Genuine Marble Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GF60616 Lamps-Floor Lamps - 425546 - Capital Lighting, Inc.
Columbus, OH, USA
GF60616 Lamps-Floor Lamps
425546
GF60616 Lamps-Floor Lamps 425546
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome with Genuine Marble Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 56.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome with Genuine Marble
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425546
Product Name GF60616 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details