Capital Lighting, Inc. GA60679 Lamps-Accent Lamps 425542

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Brass Product Name: One Light Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Brass Product Name: One Light Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GA60679 Lamps-Accent Lamps - 425542 - Capital Lighting, Inc.
Columbus, OH, USA
GA60679 Lamps-Accent Lamps
425542
GA60679 Lamps-Accent Lamps 425542
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Brass Product Name: One Light Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Antique Brass
Product Name: One Light Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425542
Product Name GA60679 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details