Capital Lighting, Inc. GT70459 Lamps-Table Lamps 425538

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70459 Lamps-Table Lamps - 425538 - Capital Lighting, Inc.
Columbus, OH, USA
GT70459 Lamps-Table Lamps
425538
GT70459 Lamps-Table Lamps 425538
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425538
Product Name GT70459 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details