Capital Lighting, Inc. GT70686 Lamps-Table Lamps 425506

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Polished Chrome and Red Product Name: Two Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Polished Chrome and Red Product Name: Two Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70686 Lamps-Table Lamps - 425506 - Capital Lighting, Inc.
Columbus, OH, USA
GT70686 Lamps-Table Lamps
425506
GT70686 Lamps-Table Lamps 425506
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Polished Chrome and Red Product Name: Two Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Crystal with Polished Chrome and Red
Product Name: Two Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425506
Product Name GT70686 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details