Capital Lighting, Inc. RT60294 Lamps-Table Lamps 425485

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
RT60294 Lamps-Table Lamps - 425485 - Capital Lighting, Inc.
Columbus, OH, USA
RT60294 Lamps-Table Lamps
425485
RT60294 Lamps-Table Lamps 425485
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425485
Product Name RT60294 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details