Capital Lighting, Inc. TA100859 Lamps-Accent Lamps 425479

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 4 Finish: Multi Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 4 Finish: Multi Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA100859 Lamps-Accent Lamps - 425479 - Capital Lighting, Inc.
Columbus, OH, USA
TA100859 Lamps-Accent Lamps
425479
TA100859 Lamps-Accent Lamps 425479
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 4 Finish: Multi Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 4
Finish: Multi
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425479
Product Name TA100859 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details