Capital Lighting, Inc. TA101092 Lamps-Accent Lamps 425476

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA101092 Lamps-Accent Lamps - 425476 - Capital Lighting, Inc.
Columbus, OH, USA
TA101092 Lamps-Accent Lamps
425476
TA101092 Lamps-Accent Lamps 425476
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 7
Finish: Multi
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425476
Product Name TA101092 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details