Capital Lighting, Inc. RS106 Lamps-Accent Lamps 425471

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
RS106 Lamps-Accent Lamps - 425471 - Capital Lighting, Inc.
Columbus, OH, USA
RS106 Lamps-Accent Lamps
425471
RS106 Lamps-Accent Lamps 425471
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Multi
Product Name: One Light Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425471
Product Name RS106 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details