Capital Lighting, Inc. TH70545 Mini Pendants-Chain 425453

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Garden Leaf Semi-Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Garden Leaf Semi-Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70545 Mini Pendants-Chain - 425453 - Capital Lighting, Inc.
Columbus, OH, USA
TH70545 Mini Pendants-Chain
425453
TH70545 Mini Pendants-Chain 425453
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Garden Leaf Semi-Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Bronze
Product Name: One Light Garden Leaf Semi-Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425453
Product Name TH70545 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details