Capital Lighting, Inc. MA100150 Lamps-Accent Lamps 425399

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Feathers Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Feathers Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
MA100150 Lamps-Accent Lamps - 425399 - Capital Lighting, Inc.
Columbus, OH, USA
MA100150 Lamps-Accent Lamps
425399
MA100150 Lamps-Accent Lamps 425399
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Feathers Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Qty: 1
Wattage: 25
Finish: Antique Brass
Product Name: One Light Feathers Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425399
Product Name MA100150 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details