Capital Lighting, Inc. TA50005 Lamps-Accent Lamps 425395

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Verde Green Product Name: Two Light Charger With Stand Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Verde Green Product Name: Two Light Charger With Stand Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA50005 Lamps-Accent Lamps - 425395 - Capital Lighting, Inc.
Columbus, OH, USA
TA50005 Lamps-Accent Lamps
425395
TA50005 Lamps-Accent Lamps 425395
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Verde Green Product Name: Two Light Charger With Stand Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Verde Green
Product Name: Two Light Charger With Stand
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425395
Product Name TA50005 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details