Capital Lighting, Inc. TT101259 Lamps-Table Lamps 425370

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Bulb Type: G4 Qty: 5 Wattage: 5 Finish: Antique Brass Product Name: Five Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Bulb Type: G4 Qty: 5 Wattage: 5 Finish: Antique Brass Product Name: Five Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101259 Lamps-Table Lamps - 425370 - Capital Lighting, Inc.
Columbus, OH, USA
TT101259 Lamps-Table Lamps
425370
TT101259 Lamps-Table Lamps 425370
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Bulb Type: G4 Qty: 5 Wattage: 5 Finish: Antique Brass Product Name: Five Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.00
Bulb
Type: G4
Qty: 5
Wattage: 5
Finish: Antique Brass
Product Name: Five Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425370
Product Name TT101259 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details