Capital Lighting, Inc. 6094/4LLA Mid. Chandeliers-Glass Down 425365

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Coffee Black Product Name: Four Light Four Light Sunset Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Coffee Black Product Name: Four Light Four Light Sunset Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6094/4LLA Mid. Chandeliers-Glass Down - 425365 - Capital Lighting, Inc.
Columbus, OH, USA
6094/4LLA Mid. Chandeliers-Glass Down
425365
6094/4LLA Mid. Chandeliers-Glass Down 425365
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Coffee Black Product Name: Four Light Four Light Sunset Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 37.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Coffee Black
Product Name: Four Light Four Light Sunset Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425365
Product Name 6094/4LLA Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details