Capital Lighting, Inc. TH101050 Mid. Chandeliers-Glass Up 425361

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Tiffany Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Tiffany Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH101050 Mid. Chandeliers-Glass Up - 425361 - Capital Lighting, Inc.
Columbus, OH, USA
TH101050 Mid. Chandeliers-Glass Up
425361
TH101050 Mid. Chandeliers-Glass Up 425361
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Tiffany Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Tiffany Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425361
Product Name TH101050 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details