Capital Lighting, Inc. TH50224 Island/Pool Table-3 Light Bar 425358

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH50224 Island/Pool Table-3 Light Bar - 425358 - Capital Lighting, Inc.
Columbus, OH, USA
TH50224 Island/Pool Table-3 Light Bar
425358
TH50224 Island/Pool Table-3 Light Bar 425358
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 56.50
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425358
Product Name TH50224 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details