Capital Lighting, Inc. TH60096 Semi-Flush Mts.-Bowl Style 425349

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH60096 Semi-Flush Mts.-Bowl Style - 425349 - Capital Lighting, Inc.
Columbus, OH, USA
TH60096 Semi-Flush Mts.-Bowl Style
425349
TH60096 Semi-Flush Mts.-Bowl Style 425349
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Product Name: Three Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425349
Product Name TH60096 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details