Capital Lighting, Inc. TH101342 Semi-Flush Mts.-Bowl Style 425347

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Tiffany Peony Torchiere Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Tiffany Peony Torchiere Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH101342 Semi-Flush Mts.-Bowl Style - 425347 - Capital Lighting, Inc.
Columbus, OH, USA
TH101342 Semi-Flush Mts.-Bowl Style
425347
TH101342 Semi-Flush Mts.-Bowl Style 425347
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Tiffany Peony Torchiere Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 39.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Antique Bronze
Product Name: 12 Light Tiffany Peony Torchiere Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425347
Product Name TH101342 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details