Capital Lighting, Inc. TH60097 Semi-Flush Mts.-Bowl Style 425346

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Accent Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Accent Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH60097 Semi-Flush Mts.-Bowl Style - 425346 - Capital Lighting, Inc.
Columbus, OH, USA
TH60097 Semi-Flush Mts.-Bowl Style
425346
TH60097 Semi-Flush Mts.-Bowl Style 425346
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Accent Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 30.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Product Name: Three Light Accent Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425346
Product Name TH60097 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details