Capital Lighting, Inc. 2720/3LTY Pendants-Bowl Style 425331

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2720/3LTY Pendants-Bowl Style - 425331 - Capital Lighting, Inc.
Columbus, OH, USA
2720/3LTY Pendants-Bowl Style
425331
2720/3LTY Pendants-Bowl Style 425331
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 43.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Foyer Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425331
Product Name 2720/3LTY Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details