Capital Lighting, Inc. 7976/3LTA Pendants-Glass Down 425327

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7976/3LTA Pendants-Glass Down - 425327 - Capital Lighting, Inc.
Columbus, OH, USA
7976/3LTA Pendants-Glass Down
425327
7976/3LTA Pendants-Glass Down 425327
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425327
Product Name 7976/3LTA Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details