Capital Lighting, Inc. TH101380 Pendants-Bowl Style 425314

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH101380 Pendants-Bowl Style - 425314 - Capital Lighting, Inc.
Columbus, OH, USA
TH101380 Pendants-Bowl Style
425314
TH101380 Pendants-Bowl Style 425314
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 30.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425314
Product Name TH101380 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details