Capital Lighting, Inc. TH70716 Pendants-Bowl Style 425309

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classical Brass Product Name: Three Light Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classical Brass Product Name: Three Light Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70716 Pendants-Bowl Style - 425309 - Capital Lighting, Inc.
Columbus, OH, USA
TH70716 Pendants-Bowl Style
425309
TH70716 Pendants-Bowl Style 425309
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classical Brass Product Name: Three Light Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Classical Brass
Product Name: Three Light Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425309
Product Name TH70716 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details