Capital Lighting, Inc. GT70384 Lamps-Table Lamps 425286

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70384 Lamps-Table Lamps - 425286 - Capital Lighting, Inc.
Columbus, OH, USA
GT70384 Lamps-Table Lamps
425286
GT70384 Lamps-Table Lamps 425286
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425286
Product Name GT70384 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details