Capital Lighting, Inc. GT700893 Lamps-Table Lamps 425258

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter with Genuine Marble Product Name: One Light Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter with Genuine Marble Product Name: One Light Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT700893 Lamps-Table Lamps - 425258 - Capital Lighting, Inc.
Columbus, OH, USA
GT700893 Lamps-Table Lamps
425258
GT700893 Lamps-Table Lamps 425258
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter with Genuine Marble Product Name: One Light Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Pewter with Genuine Marble
Product Name: One Light Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425258
Product Name GT700893 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details