Capital Lighting, Inc. PT80329 Lamps-Table Lamps 425253

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT80329 Lamps-Table Lamps - 425253 - Capital Lighting, Inc.
Columbus, OH, USA
PT80329 Lamps-Table Lamps
425253
PT80329 Lamps-Table Lamps 425253
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Golden Sand
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425253
Product Name PT80329 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details