PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Crystal with Marble and Silver Chrome
Product Name: One Light Vase
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425241 |
| Product Name | GA80511 Lamps-Table Lamps |
| Application | Residential |