Capital Lighting, Inc. TH70101 Mini Pendants-Rod 425198

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70101 Mini Pendants-Rod - 425198 - Capital Lighting, Inc.
Columbus, OH, USA
TH70101 Mini Pendants-Rod
425198
TH70101 Mini Pendants-Rod 425198
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Wall
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425198
Product Name TH70101 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details