Capital Lighting, Inc. TH101055 Mini Pendants-Rod 425194

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Tiffany Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Tiffany Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH101055 Mini Pendants-Rod - 425194 - Capital Lighting, Inc.
Columbus, OH, USA
TH101055 Mini Pendants-Rod
425194
TH101055 Mini Pendants-Rod 425194
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Tiffany Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Tiffany Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425194
Product Name TH101055 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details