Capital Lighting, Inc. GH70245 Pendants-Bowl Style 425189

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH70245 Pendants-Bowl Style - 425189 - Capital Lighting, Inc.
Columbus, OH, USA
GH70245 Pendants-Bowl Style
425189
GH70245 Pendants-Bowl Style 425189
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Polished Chrome
Product Name: 12 Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425189
Product Name GH70245 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details