Capital Lighting, Inc. TH70104 Mini Pendants-Rod 425173

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70104 Mini Pendants-Rod - 425173 - Capital Lighting, Inc.
Columbus, OH, USA
TH70104 Mini Pendants-Rod
425173
TH70104 Mini Pendants-Rod 425173
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425173
Product Name TH70104 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details