Capital Lighting, Inc. TH100874 Mini Pendants-Rod 425149

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 31.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 31.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH100874 Mini Pendants-Rod - 425149 - Capital Lighting, Inc.
Columbus, OH, USA
TH100874 Mini Pendants-Rod
425149
TH100874 Mini Pendants-Rod 425149
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 31.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Golden Sand Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 31.00
Bulb
Qty: 1
Wattage: 60
Finish: Antique Golden Sand
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425149
Product Name TH100874 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details