Capital Lighting, Inc. TH100873 Island/Pool Table-3 Light Bar 425147

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH100873 Island/Pool Table-3 Light Bar - 425147 - Capital Lighting, Inc.
Columbus, OH, USA
TH100873 Island/Pool Table-3 Light Bar
425147
TH100873 Island/Pool Table-3 Light Bar 425147
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Golden Sand Product Name: Three Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Golden Sand
Product Name: Three Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425147
Product Name TH100873 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details