Capital Lighting, Inc. 3650/1LTW Sconces-Pocket 425135

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Woman With Ball Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Woman With Ball Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3650/1LTW Sconces-Pocket - 425135 - Capital Lighting, Inc.
Columbus, OH, USA
3650/1LTW Sconces-Pocket
425135
3650/1LTW Sconces-Pocket 425135
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Woman With Ball Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Woman With Ball
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425135
Product Name 3650/1LTW Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details