Capital Lighting, Inc. TH100082 Sconces-Pocket 425134

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH100082 Sconces-Pocket - 425134 - Capital Lighting, Inc.
Columbus, OH, USA
TH100082 Sconces-Pocket
425134
TH100082 Sconces-Pocket 425134
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425134
Product Name TH100082 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details