Capital Lighting, Inc. GH70261 Mid. Chandeliers-Candle 425123

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Accent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Accent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH70261 Mid. Chandeliers-Candle - 425123 - Capital Lighting, Inc.
Columbus, OH, USA
GH70261 Mid. Chandeliers-Candle
425123
GH70261 Mid. Chandeliers-Candle 425123
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Accent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Chrome
Product Name: Eight Light Accent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425123
Product Name GH70261 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details