Capital Lighting, Inc. GH80553 Mid. Chandeliers-Candle 425120

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Vase Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Vase Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80553 Mid. Chandeliers-Candle - 425120 - Capital Lighting, Inc.
Columbus, OH, USA
GH80553 Mid. Chandeliers-Candle
425120
GH80553 Mid. Chandeliers-Candle 425120
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Vase Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Vase
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425120
Product Name GH80553 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details