Capital Lighting, Inc. TW100852 Sconces-Single Glass 425112

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Mica Bronze Product Name: One Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Mica Bronze Product Name: One Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TW100852 Sconces-Single Glass - 425112 - Capital Lighting, Inc.
Columbus, OH, USA
TW100852 Sconces-Single Glass
425112
TW100852 Sconces-Single Glass 425112
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Mica Bronze Product Name: One Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Mica Bronze
Product Name: One Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425112
Product Name TW100852 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details