Capital Lighting, Inc. GH80266 Sconces-Single Candle 425104

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Gold Product Name: One Light Jewel Box Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Gold Product Name: One Light Jewel Box Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80266 Sconces-Single Candle - 425104 - Capital Lighting, Inc.
Columbus, OH, USA
GH80266 Sconces-Single Candle
425104
GH80266 Sconces-Single Candle 425104
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Gold Product Name: One Light Jewel Box Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Gold
Product Name: One Light Jewel Box
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425104
Product Name GH80266 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details