Capital Lighting, Inc. GH80350 Mid. Chandeliers-Candle 425101

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Accent Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Accent Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80350 Mid. Chandeliers-Candle - 425101 - Capital Lighting, Inc.
Columbus, OH, USA
GH80350 Mid. Chandeliers-Candle
425101
GH80350 Mid. Chandeliers-Candle 425101
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Accent Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Polished Chrome
Product Name: 12 Light Accent Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425101
Product Name GH80350 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details