Capital Lighting, Inc. GH80253 Mid. Chandeliers-Candle 425094

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Gold Product Name: Five Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Gold Product Name: Five Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80253 Mid. Chandeliers-Candle - 425094 - Capital Lighting, Inc.
Columbus, OH, USA
GH80253 Mid. Chandeliers-Candle
425094
GH80253 Mid. Chandeliers-Candle 425094
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Gold Product Name: Five Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Gold
Product Name: Five Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425094
Product Name GH80253 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details