Capital Lighting, Inc. GH80292 Mini Pendants-Rod 425078

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Top Billiards Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Top Billiards Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80292 Mini Pendants-Rod - 425078 - Capital Lighting, Inc.
Columbus, OH, USA
GH80292 Mini Pendants-Rod
425078
GH80292 Mini Pendants-Rod 425078
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Top Billiards Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome
Product Name: One Light Top Billiards Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425078
Product Name GH80292 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details