Capital Lighting, Inc. GH80359 Mini Chandeliers-Candle 425064

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80359 Mini Chandeliers-Candle - 425064 - Capital Lighting, Inc.
Columbus, OH, USA
GH80359 Mini Chandeliers-Candle
425064
GH80359 Mini Chandeliers-Candle 425064
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425064
Product Name GH80359 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details