Capital Lighting, Inc. GH80566 Flush Mounts-Bowl Style 425061

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Polished Chrome Product Name: Ten Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Polished Chrome Product Name: Ten Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80566 Flush Mounts-Bowl Style - 425061 - Capital Lighting, Inc.
Columbus, OH, USA
GH80566 Flush Mounts-Bowl Style
425061
GH80566 Flush Mounts-Bowl Style 425061
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Polished Chrome Product Name: Ten Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Polished Chrome
Product Name: Ten Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425061
Product Name GH80566 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details